NXP Semiconductors Discrete Semiconductor Products BCV62B

Description
Manufacturer: NXP Win Source Part Number: 234004-BCV62B Category: Discrete Semiconductor Products Family: Transistors - Special Purpose Family Name: BCV62B Alternative Parts (Cross-Reference): BCV62B/T1; BCV62BT; BCV62B,235; BCV62B,215; Introduction Date: June 18, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 234004-BCV62B Category: Discrete Semiconductor Products Family: Transistors - Special Purpose Family Name: BCV62B Alternative Parts (Cross-Reference): BCV62B/T1; BCV62BT; BCV62B,235; BCV62B,215; Introduction Date: June 18, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 234004-BCV62B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
234004-BCV62B
Discrete Semiconductor Products 234004-BCV62B
Manufacturer: NXP Win Source Part Number: 234004-BCV62B Category: Discrete Semiconductor Products Family: Transistors - Special Purpose Family Name: BCV62B Alternative Parts (Cross-Reference): BCV62B/T1; BCV62BT; BCV62B,235; BCV62B,215; Introduction Date: June 18, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 234004-BCV62B
Category: Discrete Semiconductor Products
Family: Transistors - Special Purpose
Family Name: BCV62B
Alternative Parts (Cross-Reference): BCV62B/T1; BCV62BT; BCV62B,235; BCV62B,215;
Introduction Date: June 18, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Automotive 30V 0.1A 250mW Bipolar Transistor
294-BCV62B
Automotive 30V 0.1A 250mW Bipolar Transistor 294-BCV62B
PNP general purpose double transistor / Trans GP BJT PNP 30V 0.1A 250mW Automotive 4-Pin SOT-143B Product overview: BCV62B from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 0.1A, 250mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 0.1A, 250mW, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-BCV62B can be used for catalog matching and distributor lookup.

PNP general purpose double transistor / Trans GP BJT PNP 30V 0.1A 250mW Automotive 4-Pin SOT-143B Product overview: BCV62B from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 0.1A, 250mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 0.1A, 250mW, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-BCV62B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 234004-BCV62B 294-BCV62B
Product Name Discrete Semiconductor Products Automotive 30V 0.1A 250mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC858BE6433HTMA1 - 1022514-BC858BE6433HTMA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
4 suppliers
Single Bipolar Transistors - 1727-BC807-25LVLCT-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
Bipolar Transistors - 6697445 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sm
Number of units in IC 2
View Details