NXP Semiconductors Automotive 60V 0.5A 360mW Bipolar Transistor BCV46 E6327

Description
Trans Darlington PNP 60V 0.5A 360mW Automotive 3-Pin SOT-23 T/R Product overview: BCV46 E6327 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.5A, 360mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 0.5A, 360mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV46 E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Darlington PNP 60V 0.5A 360mW Automotive 3-Pin SOT-23 T/R Product overview: BCV46 E6327 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.5A, 360mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 0.5A, 360mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV46 E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 0.5A 360mW Bipolar Transistor
276-BCV46 E6327
Automotive 60V 0.5A 360mW Bipolar Transistor 276-BCV46 E6327
Trans Darlington PNP 60V 0.5A 360mW Automotive 3-Pin SOT-23 T/R Product overview: BCV46 E6327 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.5A, 360mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 0.5A, 360mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV46 E6327 can be used for catalog matching and distributor lookup.

Trans Darlington PNP 60V 0.5A 360mW Automotive 3-Pin SOT-23 T/R Product overview: BCV46 E6327 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.5A, 360mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 0.5A, 360mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV46 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BCV46 E6327 - 709708-BCV46 E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCV46 E6327
709708-BCV46 E6327
TRANSISTORS - Transistors (BJT) - Single - BCV46 E6327 709708-BCV46 E6327
Manufacturer: NXP Win Source Part Number: 709708-BCV46 E6327 Family Name: BCV46 Manufacturer Homepage: www.nxp.com Reference case: SOT23 Reference Date Code: 1714 Alternative Parts (Cross-Reference): BCV46TA; BCV46TC; BCV46-ZFE ; BCV46,215; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 709708-BCV46 E6327
Family Name: BCV46
Manufacturer Homepage: www.nxp.com
Reference case: SOT23
Reference Date Code: 1714
Alternative Parts (Cross-Reference): BCV46TA; BCV46TC; BCV46-ZFE ; BCV46,215;
Introduction Date: May 01, 1991
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 276-BCV46 E6327 709708-BCV46 E6327
Product Name Automotive 60V 0.5A 360mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCV46 E6327
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data