PNP Darlington transistor in a SOT23 surface-mounted plastic package for applications requiring high current gain. It has a maximum collector current of 500 mA, a maximum collector-emitter voltage of 60 V, and a minimum DC current gain of 10,000. The device is accompanied by NPN complements BCV27 and BCV47.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 011210-BCV46,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 220MHz
Transistor Polarity: PNP - Darlington
Family Name: BCV46
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 250mW
Alternative Parts (Cross-Reference): BCV46; CMPTA77 BK; BCV46GEG;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 011210-BCV46,215 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCV46,215 |
| Polarity | PNP; PNP - Darlington |
| VCEO | 60 volts |
| IC(max) | 500 milliamps |
| PD | 250 milliwatts |