BCV26 is a PNP Darlington transistor in a SOT23 surface-mounted package, designed for applications requiring high current gain and low voltage operation. It has a maximum collector-emitter voltage of -30 V, a continuous collector current of -500 mA, and a peak collector current of -800 mA. The device features a minimum DC current gain of 10,000 at a collector current of -10 mA and a collector-emitter voltage of -5 V, with a collector-emitter saturation voltage of -1 V under the same conditions. The SOT23 package measures 2.8 to 3.0 mm in length, 1.2 to 1.4 mm in width, and 0.9 to 1.1 mm in height. Thermal resistance from junction to ambient is 500 K/W when mounted on an FR4 PCB. The part operates within a temperature range of -65 °C to +150 °C and meets IEC 60134 for absolute maximum ratings.
NOW NEXPERIA BCV26 - SMALL SIGNA Product overview: BCV26,235 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV26,235 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BCV26,235 |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |