NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BCP69-16 BCP69-16

Description
Manufacturer: NXP Win Source Part Number: 1152250-BCP69-16 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152250-BCP69-16 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCP69-16 - 1152250-BCP69-16 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP69-16
1152250-BCP69-16
TRANSISTORS - Transistors (BJT) - Single - BCP69-16 1152250-BCP69-16
Manufacturer: NXP Win Source Part Number: 1152250-BCP69-16 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1152250-BCP69-16
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152250-BCP69-16
Product Name TRANSISTORS - Transistors (BJT) - Single - BCP69-16
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers