NXP Semiconductors TRANSISTORS - Transistors (BJT) - Arrays - BCM857DS,115 BCM857DS,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102554-BCM857DS,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 175MHz Transistor Polarity: 2 PNP (Dual) Matched Pair Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 400mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 380mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102554-BCM857DS,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 175MHz Transistor Polarity: 2 PNP (Dual) Matched Pair Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 400mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 380mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - BCM857DS,115 - 102554-BCM857DS,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BCM857DS,115
102554-BCM857DS,115
TRANSISTORS - Transistors (BJT) - Arrays - BCM857DS,115 102554-BCM857DS,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102554-BCM857DS,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 175MHz Transistor Polarity: 2 PNP (Dual) Matched Pair Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 400mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 380mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 102554-BCM857DS,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 175MHz
Transistor Polarity: 2 PNP (Dual) Matched Pair
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 380mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 102554-BCM857DS,115
Product Name TRANSISTORS - Transistors (BJT) - Arrays - BCM857DS,115
Polarity PNP; 2 PNP (Dual) Matched Pair
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Sop
View Details
Transistor - 343728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details