NXP Semiconductors END - OF - LIFE - BCM857BS BCM857BS

Description
Manufacturer: NXP Win Source Part Number: 1152217-BCM857BS Family Name: BCM857BS Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC857SE6327BTSA1; BC 857S H6794; BC 857S H6827; BC 857S E6433XT; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152217-BCM857BS Family Name: BCM857BS Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC857SE6327BTSA1; BC 857S H6794; BC 857S H6827; BC 857S E6433XT; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BCM857BS - 1152217-BCM857BS - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BCM857BS
1152217-BCM857BS
END - OF - LIFE - BCM857BS 1152217-BCM857BS
Manufacturer: NXP Win Source Part Number: 1152217-BCM857BS Family Name: BCM857BS Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC857SE6327BTSA1; BC 857S H6794; BC 857S H6827; BC 857S E6433XT; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1152217-BCM857BS
Family Name: BCM857BS
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BC857SE6327BTSA1; BC 857S H6794; BC 857S H6827; BC 857S E6433XT;
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1152217-BCM857BS
Product Name END - OF - LIFE - BCM857BS
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 296-SN74AXC4T774QPWRQ1CT-ND - DigiKey
Specs
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0102DCH - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT765-1 SOT765-1
Features RoHS; ESD Protection
View Details
8 suppliers