Manufacturer: NXP
Win Source Part Number: 1152206-BCM62B
Family Name: BCM62B
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BCM62B,215;
Introduction Date: September 19, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Trans GP BJT PNP 45V 0.1A 390mW Automotive 4-Pin SOT-143B / Low VCEsat (BISS) transistors Product overview: BCM62B from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 390mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 390mW, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-BCM62B can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1152206-BCM62B | 294-BCM62B |
| Product Name | TRANSISTORS - Transistors - Special Purpose - BCM62B | Automotive 45V 0.1A 390mW Bipolar Transistor |
| Package Type | SOT3 |