NXP Semiconductors TRANSISTORS - Transistors - Special Purpose - BCM61B,215 BCM61B,215

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 098487-BCM61B,215 Packaging: Reel - TR Voltage Rating: 45V Current Rating: 100mA Applications: Current Mirror Mounting: SMD (SMT) Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-143B Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 098487-BCM61B,215 Packaging: Reel - TR Voltage Rating: 45V Current Rating: 100mA Applications: Current Mirror Mounting: SMD (SMT) Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-143B Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - Special Purpose - BCM61B,215 - 098487-BCM61B,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - BCM61B,215
098487-BCM61B,215
TRANSISTORS - Transistors - Special Purpose - BCM61B,215 098487-BCM61B,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 098487-BCM61B,215 Packaging: Reel - TR Voltage Rating: 45V Current Rating: 100mA Applications: Current Mirror Mounting: SMD (SMT) Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-143B Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 098487-BCM61B,215
Packaging: Reel - TR
Voltage Rating: 45V
Current Rating: 100mA
Applications: Current Mirror
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-143B
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 098487-BCM61B,215
Product Name TRANSISTORS - Transistors - Special Purpose - BCM61B,215
Polarity NPN; 2 NPN (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

IC OCTAL TRANSPAR LATCH 20-TSSOP - 554-74LVC573APW,118 - Utmel Electronic Limited
Specs
Polarity N-Channel; Non-Inverting
View Details
Single IGBTs - 448-AIKQB160N75CP2AKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
MOSFETs - 1333356P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type DFN
View Details
730A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D730 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details