Bipolar (BJT) Transistor NPN - Darlington 80V 1A 200MHz 830mW Through Hole TO-92-3
TRANS NPN DARL 80V 1A TO92-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC879,112-ND | BC879,112 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |