Manufacturer: NXP
Win Source Part Number: 039576-BC875
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 1.8V @ 1mA, 1A
Collector Cut-off Current(Max): 50nA
Typical Gain (hFE) (Min): 2000 @ 500mA, 10V
Maximum Power Dissipation: 830mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
TRANS NPN DARL 45V 1A TO-92 Product overview: BC875 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC875 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 039576-BC875 | 276-BC875 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC875 | 45V 1A Bipolar Transistor |
| Polarity | NPN; NPN - Darlington | NPN |