NXP Semiconductors END - OF - LIFE - BC869 BC869

Description
Manufacturer: NXP Win Source Part Number: 1152178-BC869 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152178-BC869 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BC869 - 1152178-BC869 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BC869
1152178-BC869
END - OF - LIFE - BC869 1152178-BC869
Manufacturer: NXP Win Source Part Number: 1152178-BC869 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: NXP
Win Source Part Number: 1152178-BC869
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152178-BC869
Product Name END - OF - LIFE - BC869
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR540Z - 1020758-AUIRFR540Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 91000 milliwatts
View Details
8 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details