NXP Semiconductors END - OF - LIFE - BC869-16 BC869-16

Description
Manufacturer: NXP Win Source Part Number: 1152179-BC869-16 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152179-BC869-16 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BC869-16 - 1152179-BC869-16 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BC869-16
1152179-BC869-16
END - OF - LIFE - BC869-16 1152179-BC869-16
Manufacturer: NXP Win Source Part Number: 1152179-BC869-16 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1152179-BC869-16
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152179-BC869-16
Product Name END - OF - LIFE - BC869-16
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
Single FETs, MOSFETs - AUIRF9540N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details