NXP Semiconductors Automotive 20V 2A 1350mW Bipolar Transistor BC868-25

Description
NPN medium power transistor / Trans GP BJT NPN 20V 2A 1350mW Automotive 4-Pin(3+Tab) SOT-89 Product overview: BC868-25 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 2A, 1350mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 20V, 2A, 1350mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC868-25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
NPN medium power transistor / Trans GP BJT NPN 20V 2A 1350mW Automotive 4-Pin(3+Tab) SOT-89 Product overview: BC868-25 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 2A, 1350mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 20V, 2A, 1350mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC868-25 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 20V 2A 1350mW Bipolar Transistor
276-BC868-25
Automotive 20V 2A 1350mW Bipolar Transistor 276-BC868-25
NPN medium power transistor / Trans GP BJT NPN 20V 2A 1350mW Automotive 4-Pin(3+Tab) SOT-89 Product overview: BC868-25 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 2A, 1350mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 20V, 2A, 1350mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC868-25 can be used for catalog matching and distributor lookup.

NPN medium power transistor / Trans GP BJT NPN 20V 2A 1350mW Automotive 4-Pin(3+Tab) SOT-89 Product overview: BC868-25 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 2A, 1350mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 20V, 2A, 1350mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC868-25 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BC868-25 - 1152177-BC868-25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC868-25
1152177-BC868-25
TRANSISTORS - Transistors (BJT) - Single - BC868-25 1152177-BC868-25
Manufacturer: NXP Win Source Part Number: 1152177-BC868-25 Family Name: BC868-25 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 2SD2153U; 2SD2153W; 2SD2153T100W; 2SD2153; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1152177-BC868-25
Family Name: BC868-25
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): 2SD2153U; 2SD2153W; 2SD2153T100W; 2SD2153;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC868-25 1152177-BC868-25
Product Name Automotive 20V 2A 1350mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC868-25
Package Type SOT3; SOT89
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
Discrete Semiconductor Products - 232207-BC847B E6327 - Win Source Electronics
Specs
Package Type SOT3; SOT23
View Details
2 suppliers
Bipolar Transistors - 2156559 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details