PNP general-purpose transistor for switching and amplification in a SOT23 (TO-236AB) surface-mounted package, with a collector-emitter voltage rating of 30 V, a continuous collector current of 100 mA, a peak collector current of 200 mA, and a maximum power dissipation of 250 mW at 25 °C. The device has a DC current gain (hFE) range of 220 to 475, a collector-emitter saturation voltage of up to 650 mV at -100 mA collector current, and a transition frequency of 100 MHz. It meets the IEC 60134 absolute maximum rating system and is not automotive qualified.
Trans GP BJT PNP 30V 0.1A 250mW 3-Pin SOT-23 T/R Product overview: BC858B,215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, 250mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858B,215 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BC858B,215 |
| Product Name | 30V 0.1A 250mW SOT-23 Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 100 milliamps |