BC857QAS is a PNP/PNP general-purpose transistor in a leadless ultra small DFN1010B-6 (SOT1216) package measuring 1.1 mm x 1 mm x 0.37 mm. It features a collector-emitter voltage rating of -45 V and a collector current of -100 mA, with a DC current gain (hFE) ranging from 200 to 450 at -5 V and -2 mA. The device is AEC-Q101 qualified and supports general-purpose switching and amplification in mobile applications.
Win Source Part Number: 1346042-BC857QAS147
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: NXP USA Inc.
Base Product Number: BC857
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1346042-BC857QAS147 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors |
| Package Type | SOT3 |