NXP Semiconductors Discrete Semiconductor Products BC857BV

Description
Manufacturer: NXP Win Source Part Number: 232286-BC857BV Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC857BV Alternative Parts (Cross-Reference): CMLT5087E TR Tin/Lead; UP04401; BC857BV-TP-HF; CMLT5087E TR; Introduction Date: September 10, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 232286-BC857BV Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC857BV Alternative Parts (Cross-Reference): CMLT5087E TR Tin/Lead; UP04401; BC857BV-TP-HF; CMLT5087E TR; Introduction Date: September 10, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 232286-BC857BV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232286-BC857BV
Discrete Semiconductor Products 232286-BC857BV
Manufacturer: NXP Win Source Part Number: 232286-BC857BV Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC857BV Alternative Parts (Cross-Reference): CMLT5087E TR Tin/Lead; UP04401; BC857BV-TP-HF; CMLT5087E TR; Introduction Date: September 10, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 232286-BC857BV
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC857BV
Alternative Parts (Cross-Reference): CMLT5087E TR Tin/Lead; UP04401; BC857BV-TP-HF; CMLT5087E TR;
Introduction Date: September 10, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Automotive 45V 0.1A 200mW Bipolar Transistor
276-BC857BV
Automotive 45V 0.1A 200mW Bipolar Transistor 276-BC857BV
Trans GP BJT PNP 45V 0.1A 200mW Automotive 6-Pin SOT-666 / PNP general purpose double transistor Product overview: BC857BV from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BV can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 45V 0.1A 200mW Automotive 6-Pin SOT-666 / PNP general purpose double transistor Product overview: BC857BV from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BV can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 232286-BC857BV 276-BC857BV
Product Name Discrete Semiconductor Products Automotive 45V 0.1A 200mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC818-40E6327-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-40H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 1219978 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details