NXP Semiconductors END - OF - LIFE - BC857BS BC857BS

Description
Manufacturer: NXP Win Source Part Number: 1152142-BC857BS Family Name: BC857BS Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC857BDW1; XP0440100L; XP04401; BC857BS-7; Introduction Date: December 07, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152142-BC857BS Family Name: BC857BS Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC857BDW1; XP0440100L; XP04401; BC857BS-7; Introduction Date: December 07, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
END - OF - LIFE - BC857BS
1152142-BC857BS
END - OF - LIFE - BC857BS 1152142-BC857BS
Manufacturer: NXP Win Source Part Number: 1152142-BC857BS Family Name: BC857BS Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC857BDW1; XP0440100L; XP04401; BC857BS-7; Introduction Date: December 07, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1152142-BC857BS
Family Name: BC857BS
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BC857BDW1; XP0440100L; XP04401; BC857BS-7;
Introduction Date: December 07, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1152142-BC857BS
Product Name END - OF - LIFE - BC857BS
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-4290-2-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Translator ICs - 216281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Features RoHS
View Details