Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon
NEXPERIA BC857 - 45 V, 100 MA PN
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC857BQAZ | BC857BQAZ |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP |