PNP general purpose transistor in a SOT23 surface-mounted package, rated for a maximum collector-emitter voltage of 45 V, collector current of 100 mA, and total power dissipation of 250 mW at 25 °C ambient temperature. Operating and storage junction temperatures range from -65 °C to 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on an FR4 PCB. Complements the BC847 series NPN transistors.
Win Source Part Number: 959970-BC857B/DG/B32
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 125 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BC857B/DG/B3215BC857
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: NXP USA Inc.
Other Names: NEXNXPBC857B/DG/B321
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 959970-BC857B/DG/B3215 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Polarity | PNP |
| Package Type | SOT3 |
| IC(max) | 100 milliamps |
| Power Gain | 125 dB |