NXP Semiconductors BC857B,235

Description
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
Request a Quote
Description
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP silicon transistor in SOT23 surface-mount package for general purpose switching and amplification, with a collector-emitter voltage rating of -45 V, collector current of -100 mA, and total power dissipation of 250 mW. The device has a DC current gain (hFE) range of 220 to 475, collector-emitter saturation voltage of -250 mV to -650 mV at -100 mA collector current, and transition frequency of 100 MHz. Operates from -65 °C to +150 °C ambient temperature. Meets IEC 60134 absolute maximum ratings and is packaged in TO-236AB (SOT23).

Datasheet Summary
Powered by GS/AI

PNP silicon transistor in SOT23 surface-mount package for general purpose switching and amplification, with a collector-emitter voltage rating of -45 V, collector current of -100 mA, and total power dissipation of 250 mW. The device has a DC current gain (hFE) range of 220 to 475, collector-emitter saturation voltage of -250 mV to -650 mV at -100 mA collector current, and transition frequency of 100 MHz. Operates from -65 °C to +150 °C ambient temperature. Meets IEC 60134 absolute maximum ratings and is packaged in TO-236AB (SOT23).

Suppliers

Company
Product
Description
Supplier Links
 - BC857B,235 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Bipolar RF Transistors
Product Number BC857B,235
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 1690602 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details