PNP general purpose transistor in a SOT23 surface-mounted package for general switching and amplification applications, with a maximum collector-emitter voltage of 45 V, collector current of 100 mA, and power dissipation of 250 mW at 25 °C. Thermal resistance from junction to ambient is 500 K/W. The device meets the IEC 60134 absolute maximum ratings system.
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC857,235 |
| Polarity | PNP |