PNP general purpose transistor in an SOT323 (SC-70) package, rated for a maximum collector-base voltage of 80 V, collector-emitter voltage of 65 V, and collector current of 100 mA, with a total power dissipation of 200 mW at 25°C and a junction temperature limit of 150°C.
Small Signal Bipolar Transistor, 0.1A, 65V, PNP, SC-70
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC856W/ZL,115 |
| Polarity | PNP |