PNP general purpose transistor in a SOT23 surface-mounted package, rated for a maximum collector-base voltage of 30 V, collector-emitter voltage of 30 V, and collector current of 100 mA, with a total power dissipation of 250 mW at 25 °C. Thermal resistance from junction to ambient is 500 K/W. Complements the NPN BC848 series.
Small Signal Bipolar Transistor, 0.1A, 65V, PNP, TO-236AB
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC856B/DG/B3,235 |
| Polarity | PNP |