NXP Semiconductors END - OF - LIFE - BC847CT BC847CT

Description
Manufacturer: NXP Win Source Part Number: 1152084-BC847CT Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC847CT-7-F; BC847CT-T; BC847CT-TP; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152084-BC847CT Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC847CT-7-F; BC847CT-T; BC847CT-TP; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BC847CT - 1152084-BC847CT - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BC847CT
1152084-BC847CT
END - OF - LIFE - BC847CT 1152084-BC847CT
Manufacturer: NXP Win Source Part Number: 1152084-BC847CT Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC847CT-7-F; BC847CT-T; BC847CT-TP; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1152084-BC847CT
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BC847CT-7-F; BC847CT-T; BC847CT-TP;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152084-BC847CT
Product Name END - OF - LIFE - BC847CT
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKB50N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers