Win Source Part Number: 1381559-BC847CT,115
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000 pcs
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V
Frequency - Transition: 100MHz
Mounting Type: Surface Mount
Package / Case: SC-75, SOT-416
Supplier Device Package: SC-75
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: NXP
Base Product Number: BC84
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
TRANS NPN 45V 0.1A SC75 Product overview: BC847CT,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CT,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-75
TRANS NPN 45V 0.1A SC75
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1381559-BC847CT,115 | 276-BC847CT,115 | 568-6068-2-ND | BC847CT,115 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | 45V 0.1A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | SOT3 | Tape & Reel (TR) | SC-75, SOT-416 | AEC-Q101 |
| IC(max) | 100 milliamps | 100 milliamps | ||
| Power Gain | 420 dB | |||
| Operating Frequency | 100 MHz |