NPN general-purpose transistor in a leadless ultra small SOT883B surface-mount package measuring 1.0 × 0.6 × 0.37 mm, rated for 45 V collector-emitter voltage and 100 mA collector current, with a DC current gain ranging from 420 to 800 at VCE = 5 V and IC = 2 mA, and a total power dissipation of 250 mW at 25°C ambient temperature, qualified to AEC-Q101 for automotive applications.
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC847CMB,315 |
| Polarity | NPN |