NXP Semiconductors TRANSISTORS - Transistors (BJT) - Arrays - BC847BVN,115 BC847BVN,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 106313-BC847BVN,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-666 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 300mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 106313-BC847BVN,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-666 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 300mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - BC847BVN,115 - 106313-BC847BVN,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC847BVN,115
106313-BC847BVN,115
TRANSISTORS - Transistors (BJT) - Arrays - BC847BVN,115 106313-BC847BVN,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 106313-BC847BVN,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-666 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 300mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 106313-BC847BVN,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-666
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 300mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 106313-BC847BVN,115
Product Name TRANSISTORS - Transistors (BJT) - Arrays - BC847BVN,115
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-4578-2-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
SN74GTLP21395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity - 74GTLP21395PWRG4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP
Input Voltage 3.15 to 3.45 volts
View Details
Logic - Translators, Level Shifters - 100LVELT22MX - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; ECL; PECL; LVCMOS, LVTTL
View Details