NXP Semiconductors Automotive 45V 0.1A 150mW Bipolar Transistor BC847BT

Description
Trans GP BJT NPN 45V 0.1A 150mW Automotive 3-Pin SC-75 Product overview: BC847BT from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 45V 0.1A 150mW Automotive 3-Pin SC-75 Product overview: BC847BT from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 45V 0.1A 150mW Bipolar Transistor
276-BC847BT
Automotive 45V 0.1A 150mW Bipolar Transistor 276-BC847BT
Trans GP BJT NPN 45V 0.1A 150mW Automotive 3-Pin SC-75 Product overview: BC847BT from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BT can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 0.1A 150mW Automotive 3-Pin SC-75 Product overview: BC847BT from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BT can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 232213-BC847BT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232213-BC847BT
Discrete Semiconductor Products 232213-BC847BT
Manufacturer: NXP Win Source Part Number: 232213-BC847BT Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC847BT Alternative Parts (Cross-Reference): BC847BT,135; BC847BT,115; 2SD2216J; BC847AT-TP; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 232213-BC847BT
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC847BT
Alternative Parts (Cross-Reference): BC847BT,135; BC847BT,115; 2SD2216J; BC847AT-TP;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC847BT 232213-BC847BT
Product Name Automotive 45V 0.1A 150mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data