A dual NPN/PNP general-purpose transistor for switching and amplification in a 6-lead SOT363 (SC-88) SMD package measuring 2.2 mm by 1.35 mm. Each transistor has a collector-emitter voltage rating of 45 V, a collector current of 100 mA, and a DC current gain between 200 and 450 at 5 V and 2 mA. The device dissipates up to 300 mW total power with a 1 cm² collector pad, and operates from -65 °C to 150 °C ambient temperature.
TRANS NPN/PNP 45V 0.1A 6TSSOP Product overview: BC847BPN from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BPN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 277-BC847BPN |
| Product Name | 45V 0.1A Bipolar Transistor |
| Polarity | NPN; PNP |