Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095732-BC847BPN
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN, PNP
Family Name: BC847BPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSSOP, SC-88
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 300mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BC847BPDW1T; BC847BPDW1; BC847BPDW1T1G;
Introduction Date: February 03, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 095732-BC847BPN |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - BC847BPN |
| Operating Temperature | 150 C (302 F) |