NPN general-purpose transistor in the SOT883 leadless ultra small plastic package with body dimensions of 1.0×0.6×0.5 mm, rated for 45 V collector-emitter voltage and 100 mA collector current, with a current gain group B range of 200 to 450.
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC847BM,315 |
| Polarity | NPN |