NXP Semiconductors Discrete Semiconductor Products BC847B

Description
Manufacturer: NXP Win Source Part Number: 232206-BC847B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC847B Alternative Parts (Cross-Reference): BC847B-TS01; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 232206-BC847B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC847B Alternative Parts (Cross-Reference): BC847B-TS01; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 232206-BC847B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232206-BC847B
Discrete Semiconductor Products 232206-BC847B
Manufacturer: NXP Win Source Part Number: 232206-BC847B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC847B Alternative Parts (Cross-Reference): BC847B-TS01; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 232206-BC847B
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC847B
Alternative Parts (Cross-Reference): BC847B-TS01;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 232206-BC847B
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 92-0065-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details