TRANS NPN 45V 0.1A SC75 Product overview: BC847AT,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847AT,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-75
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
TRANS NPN 45V 0.1A SC75
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC847AT,115 | 568-11092-2-ND | BC847AT,115 | BC847AT,115 |
| Product Name | 45V 0.1A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | Tape & Reel (TR) | SC-75, SOT-416 | SC-75 | AEC-Q101 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |
| VCEO | 45 volts | 45 volts | ||
| TJ | 150 C (302 F) |