NXP Semiconductors Automotive 45V 0.1A 440mW Bipolar Transistor BC847AQAZ

Description
Small Signal Bipolar Transistor, 0.1A, 45V, NPN
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A, 45V, NPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC847AQAZ - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 45V, NPN

Small Signal Bipolar Transistor, 0.1A, 45V, NPN

Supplier's Site Datasheet
Singapore, Singapore
Automotive 45V 0.1A 440mW Bipolar Transistor
276-BC847AQAZ
Automotive 45V 0.1A 440mW Bipolar Transistor 276-BC847AQAZ
Trans GP BJT NPN 45V 0.1A 440mW 3-Pin DFN-D EP T/R Automotive AEC-Q101 Product overview: BC847AQAZ from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 440mW, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 440mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847AQAZ can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 0.1A 440mW 3-Pin DFN-D EP T/R Automotive AEC-Q101 Product overview: BC847AQAZ from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 440mW, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 440mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847AQAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847AQAZ 276-BC847AQAZ
Product Name Automotive 45V 0.1A 440mW Bipolar Transistor
Polarity NPN
Package Type SOT1215 Tape and Reel
Packing Method Tape Reel; Tape & Reel Tape and Reel
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data