NPN silicon transistor for AF input stages and driver applications, available in SOT23, SOT323, TSFP-3, and TSLP-3-1 packages, with a collector-emitter voltage rating of 45 V, collector current of 100 mA, and total power dissipation of 250 mW for the BC847F variant. Complies with AEC-Q101 and is RoHS compliant.
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC847,215 |
| Polarity | NPN |