Dual NPN general-purpose transistor pair in a SOT457 (TSOP6) surface-mount package, rated for 65 V collector-emitter voltage and 100 mA collector current, with a maximum power dissipation of 380 mW per device and an operating junction temperature up to 150 °C. AEC-Q101 qualified for automotive applications. Features closely matched current gain, low collector capacitance, and low saturation voltage for compact, reliable switching and amplification circuits.
Small Signal Bipolar Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC846DS,115 |
| Package Type | SOT457 |