NXP Semiconductors Discrete Semiconductor Products BC846B

Description
Manufacturer: NXP Win Source Part Number: 232180-BC846B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC846B Alternative Parts (Cross-Reference): BC846BT; BC846B RF; BC846B-TP; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Signal Processing
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 232180-BC846B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC846B Alternative Parts (Cross-Reference): BC846BT; BC846B RF; BC846B-TP; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Signal Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 232180-BC846B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232180-BC846B
Discrete Semiconductor Products 232180-BC846B
Manufacturer: NXP Win Source Part Number: 232180-BC846B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC846B Alternative Parts (Cross-Reference): BC846BT; BC846B RF; BC846B-TP; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Signal Processing

Manufacturer: NXP
Win Source Part Number: 232180-BC846B
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC846B
Alternative Parts (Cross-Reference): BC846BT; BC846B RF; BC846B-TP;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Signal Processing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 232180-BC846B
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - AIGW50N65F5XKSA1 - Rochester Electronics
Specs
Package Type PG-TO247-3
Packing Method Tube; Tube
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 2467586P - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details