NXP Semiconductors Automotive 65V 0.1A 250mW Bipolar Transistor BC846B/B

Description
Trans GP BJT NPN 65V 0.1A 250mW Automotive 3-Pin SOT-23 Product overview: BC846B/B from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846B/B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 65V 0.1A 250mW Automotive 3-Pin SOT-23 Product overview: BC846B/B from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846B/B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 65V 0.1A 250mW Bipolar Transistor
276-BC846B/B
Automotive 65V 0.1A 250mW Bipolar Transistor 276-BC846B/B
Trans GP BJT NPN 65V 0.1A 250mW Automotive 3-Pin SOT-23 Product overview: BC846B/B from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846B/B can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 65V 0.1A 250mW Automotive 3-Pin SOT-23 Product overview: BC846B/B from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846B/B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 232183-BC846B/B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232183-BC846B/B
Discrete Semiconductor Products 232183-BC846B/B
Manufacturer: NXP Win Source Part Number: 232183-BC846B/B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC846B Alternative Parts (Cross-Reference): BC846B/B,235; BC846B/B/T3; BC846B/B,215; BC846B/BT/R; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 232183-BC846B/B
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC846B
Alternative Parts (Cross-Reference): BC846B/B,235; BC846B/B/T3; BC846B/B,215; BC846B/BT/R;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC846B/B 232183-BC846B/B
Product Name Automotive 65V 0.1A 250mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data