NPN general-purpose transistor in SOT23 package, rated for 65 V collector-emitter voltage and 100 mA collector current, with DC current gain selection group A (110 to 220), designed for general-purpose switching and amplification applications. The device meets IEC 60134 absolute maximum rating standards and is available in a surface-mounted plastic package with thermal resistance of 500 K/W in free air when mounted on a standard FR4 PCB.
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 1-Element, NPN, Silicon
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC846AW,115 |
| Polarity | NPN |