Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097634-BC817W,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 097634-BC817W,115 | BC817W,115 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC817W,115 | |
| Polarity | NPN; NPN | NPN |