NXP Semiconductors END - OF - LIFE - BC817DS BC817DS

Description
Manufacturer: NXP Win Source Part Number: 1152019-BC817DS Family Name: BC817DS Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): FMB100_Q; FMB100_NL; IMX17T110; IMX17T108; Introduction Date: August 09, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152019-BC817DS Family Name: BC817DS Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): FMB100_Q; FMB100_NL; IMX17T110; IMX17T108; Introduction Date: August 09, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BC817DS - 1152019-BC817DS - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BC817DS
1152019-BC817DS
END - OF - LIFE - BC817DS 1152019-BC817DS
Manufacturer: NXP Win Source Part Number: 1152019-BC817DS Family Name: BC817DS Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): FMB100_Q; FMB100_NL; IMX17T110; IMX17T108; Introduction Date: August 09, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1152019-BC817DS
Family Name: BC817DS
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): FMB100_Q; FMB100_NL; IMX17T110; IMX17T108;
Introduction Date: August 09, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1152019-BC817DS
Product Name END - OF - LIFE - BC817DS
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156559 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 1 A NPN medium power transistors - BC54PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
6 suppliers