NPN general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 500 mA, with a peak collector current of 1 A for pulses up to 1 ms. The BC817-40 variant offers a current gain (hFE) range of 250 to 600 at VCE = 1 V and IC = 100 mA. Maximum power dissipation is 250 mW at 25 °C ambient temperature with a standard footprint, and the junction temperature rating is 150 °C.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096315-BC817-40,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: BC817-40
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 250mW
Alternative Parts (Cross-Reference): BC817-40LT3; SBC817-40LT1; SBC817-40LT3; BC817-40L;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 096315-BC817-40,215 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC817-40,215 |
| Polarity | NPN; NPN |
| Package Type | SOT3; SOT23; TO-236AB (SOT23) |
| Packing Method | Tape Reel; Reel - TR |
| IC(max) | 500 milliamps |
| VCEO | 45 volts |