NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BC817-16W BC817-16W

Description
Manufacturer: NXP Win Source Part Number: 1152009-BC817-16W Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152009-BC817-16W Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC817-16W - 1152009-BC817-16W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC817-16W
1152009-BC817-16W
TRANSISTORS - Transistors (BJT) - Single - BC817-16W 1152009-BC817-16W
Manufacturer: NXP Win Source Part Number: 1152009-BC817-16W Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1152009-BC817-16W
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152009-BC817-16W
Product Name TRANSISTORS - Transistors (BJT) - Single - BC817-16W
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details