NXP Semiconductors Automotive 45V 0.5A 290mW Bipolar Transistor BC817-16W.115

Description
Trans GP BJT NPN 45V 0.5A 290mW Automotive 3-Pin SC-70 T/R Product overview: BC817-16W.115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.5A, 290mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.5A, 290mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-16W.115 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 45V 0.5A 290mW Automotive 3-Pin SC-70 T/R Product overview: BC817-16W.115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.5A, 290mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.5A, 290mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-16W.115 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 45V 0.5A 290mW Bipolar Transistor
276-BC817-16W.115
Automotive 45V 0.5A 290mW Bipolar Transistor 276-BC817-16W.115
Trans GP BJT NPN 45V 0.5A 290mW Automotive 3-Pin SC-70 T/R Product overview: BC817-16W.115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.5A, 290mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.5A, 290mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-16W.115 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 0.5A 290mW Automotive 3-Pin SC-70 T/R Product overview: BC817-16W.115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.5A, 290mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.5A, 290mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-16W.115 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 232165-BC817-16W.115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232165-BC817-16W.115
Discrete Semiconductor Products 232165-BC817-16W.115
Manufacturer: NXP Win Source Part Number: 232165-BC817-16W.115 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC817-16W,115 Alternative Parts (Cross-Reference): BC817-16W; BC817-16W,135; BC817K-25WE6433XT; BC817K-25WE6433; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 232165-BC817-16W.115
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC817-16W,115
Alternative Parts (Cross-Reference): BC817-16W; BC817-16W,135; BC817K-25WE6433XT; BC817K-25WE6433;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC817-16W.115 232165-BC817-16W.115
Product Name Automotive 45V 0.5A 290mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
45 V, 100 mA NPN/PNP general-purpose transistor - BC847BPN-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
Single Bipolar Transistors - 448-BC847BL3E6327XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SC-101, SOT-883
View Details
6 suppliers
Bipolar Transistors - 1220652 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details