NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BC807-40W BC807-40W

Description
Manufacturer: NXP Win Source Part Number: 1151996-BC807-40W Family Name: BC807-40W Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): ZUMT807-40; BC807-16W-TP; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1151996-BC807-40W Family Name: BC807-40W Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): ZUMT807-40; BC807-16W-TP; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC807-40W - 1151996-BC807-40W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC807-40W
1151996-BC807-40W
TRANSISTORS - Transistors (BJT) - Single - BC807-40W 1151996-BC807-40W
Manufacturer: NXP Win Source Part Number: 1151996-BC807-40W Family Name: BC807-40W Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): ZUMT807-40; BC807-16W-TP; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1151996-BC807-40W
Family Name: BC807-40W
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): ZUMT807-40; BC807-16W-TP;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1151996-BC807-40W
Product Name TRANSISTORS - Transistors (BJT) - Single - BC807-40W
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details