45 V, 500 mA PNP general-purpose transistor in a DFN1010D-3 (SOT1215) surface-mount package with a height of 0.37 mm, AEC-Q101 qualified for automotive applications. The device supports a maximum collector current of 500 mA and a total power dissipation of up to 900 mW when mounted on a 4-layer PCB with a 1 cm² collector pad. It features two current gain selections, with the BC807-40QA variant offering a DC current gain (hFE) range of 250 to 600 at IC = -100 mA and VCE = -1 V. The collector-emitter saturation voltage is typically 700 mV at IC = -500 mA and IB = -50 mA.
Trans GP BJT PNP 45V 0.5A 900mW 3-Pin DFN-D EP T/R Automotive AEC-Q101 Product overview: BC807-40QAZ from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.5A, 900mW, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.5A, 900mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-40QAZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BC807-40QAZ |
| Product Name | Automotive 45V 0.5A 900mW Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 500 milliamps |