Manufacturer: NXP
Win Source Part Number: 096029-BC807-25
Category: Bipolar Small Signal
Packaging: Tape and Reel
Operating Temp Range: -55C to 15C
Mounting: Surface Mount
Pin Count: 3
Operating Temperature Classification: Military
Rad Hardened: No
Package Type: SOT-23
Frequency: 1(MHz)
Number of Elements: 1
Power Dissipation: .31(W)
Collector Current (DC): .8(A)
Collector-Emitter Voltage: 45(V)
Emitter-Base Voltage: 5(V)
DC Current Gain: 16
Transistor Polarity: PNP
Family Name: BC807-25
Alternative Parts (Cross-Reference): 2SA1313-Y(TE85L); BC807-16 RF; 2SA1313-Y(T5LOKI);
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 096029-BC807-25 | BC807-25 |
| Product Name | Bipolar Small Signal | |
| Polarity | PNP; PNP | PNP |
| Package Type | SOT3 | TO-236AB |
| Packing Method | Tape Reel; Tape and Reel | Tape Reel; Tape & Reel |