NXP Semiconductors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single BC807-25,235

Description
Manufacturer: NXP Semiconductors Win Source Part Number: 1325057-BC807-25,235 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V Frequency - Transition: 80MHz Supplier Device Package: TO-236AB Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 Fake Threat In the Open Market: 84 REACH Status: REACH Unaffected Other Part Number: 2156-BC807-25,235-95 4 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: NXP Semiconductors Win Source Part Number: 1325057-BC807-25,235 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V Frequency - Transition: 80MHz Supplier Device Package: TO-236AB Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 Fake Threat In the Open Market: 84 REACH Status: REACH Unaffected Other Part Number: 2156-BC807-25,235-95 4 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325057-BC807-25,235 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325057-BC807-25,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325057-BC807-25,235
Manufacturer: NXP Semiconductors Win Source Part Number: 1325057-BC807-25,235 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V Frequency - Transition: 80MHz Supplier Device Package: TO-236AB Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 Fake Threat In the Open Market: 84 REACH Status: REACH Unaffected Other Part Number: 2156-BC807-25,235-95 4 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: NXP Semiconductors
Win Source Part Number: 1325057-BC807-25,235
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V
Frequency - Transition: 80MHz
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
Fake Threat In the Open Market: 84
REACH Status: REACH Unaffected
Other Part Number: 2156-BC807-25,235-954
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
 - BC807-25,235 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1325057-BC807-25,235 BC807-25,235
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity PNP PNP
Package Type SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Packing Method Bulk; Bulk Tape Reel; Tape & Reel
IC(max) 500 milliamps
Unlock Full Specs
to access all available technical data