Manufacturer: Nexperia USA Inc.
Win Source Part Number: 079553-BC807-25,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
Trans GP BJT PNP 45V 0.5A 345mW 3-Pin SOT-23 T/R Product overview: BC807-25,215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, 345mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, 345mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-25,215 can be used for catalog matching and distributor lookup.
NEXPERIA BC807-25 - SMALL SIGNAL
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 079553-BC807-25,215 | BC807-25,215 | 276-BC807-25,215 | BC807-25,215 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC807-25,215 | 45V 0.5A 345mW SOT-23 Bipolar Transistor | Single Bipolar Transistors | |
| Polarity | PNP; PNP | PNP | PNP; PNP | |
| Package Type | SOT3; TO-236AB (SOT23) | SOT23 | Tape and Reel | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Tape Reel; Tape & Reel | Tape and Reel | ||
| IC(max) | 500 milliamps | 500 milliamps | ||
| VCBO | 50 volts |